Vishay Precision Group Chip Resistor - Surface Mount CRCW0402562RFKED

Description
562 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
562 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-562LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-562LDKR-ND
Chip Resistor - Surface Mount 541-562LDKR-ND
562 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

562 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-562LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-562LCT-ND
Chip Resistor - Surface Mount 541-562LCT-ND
562 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

562 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-562LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-562LTR-ND
Chip Resistor - Surface Mount 541-562LTR-ND
562 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

562 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0402562RFKED - CRCW0402562RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402562RFKED
CRCW0402562RFKED
CRCW0402562RFKED CRCW0402562RFKED
CRCW0402562RFKED

CRCW0402562RFKED

Supplier's Site
Res, Thick Film, 562R, 1%, 0.063W, 0402; Resistance Vishay - 52K7163 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 562R, 1%, 0.063W, 0402; Resistance Vishay
52K7163
Res, Thick Film, 562R, 1%, 0.063W, 0402; Resistance Vishay 52K7163
RES, THICK FILM, 562R, 1%, 0.063W, 0402; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 562R, 1%, 0.063W, 0402; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 562R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7164 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 562R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7164
Res, Thick Film, 562R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7164
RES, THICK FILM, 562R, 1%, 0.063W, 0402, REEL; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 562R, 1%, 0.063W, 0402, REEL; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-562LDKR-ND CRCW0402562RFKED 52K7163 52K7164
Product Name Chip Resistor - Surface Mount CRCW0402562RFKED Res, Thick Film, 562R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 562R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 562 ohms 562 ohms 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details