Vishay Intertechnology, Inc. RES 0402, 5.62K OHMS 1% 1/16W 50V CRCW04025621FRT7

Description
RES 0402, 5.62KohmS 1% 1/16W 50V
Request a Quote
Description
RES 0402, 5.62KohmS 1% 1/16W 50V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0402, 5.62K OHMS 1% 1/16W 50V - CRCW04025621FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0402, 5.62K OHMS 1% 1/16W 50V
CRCW04025621FRT7
RES 0402, 5.62K OHMS 1% 1/16W 50V CRCW04025621FRT7
RES 0402, 5.62KohmS 1% 1/16W 50V

RES 0402, 5.62KohmS 1% 1/16W 50V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04025621FRT7
Product Name RES 0402, 5.62K OHMS 1% 1/16W 50V
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details