Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402560KFKTD

Description
560 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
560 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402560KFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402560KFKTD-ND
Chip Resistor - Surface Mount CRCW0402560KFKTD-ND
560 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

560 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 560K OHM 1/16W 1% 0402 SMD - CRCW0402560KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 1/16W 1% 0402 SMD
CRCW0402560KFKTD
RES 560K OHM 1/16W 1% 0402 SMD CRCW0402560KFKTD
RES 560Kohm 1/16W 1% 0402 SMD

RES 560Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402560KFKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402560KFKTD
Chip Resistor - Surface Mount CRCW0402560KFKTD
RES SMD 560K OHM 1% 1/16W 0402

RES SMD 560K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Crcw0402 560K 1% 100 Rt7 Rohs Compliant Vishay - 48P7798 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 560K 1% 100 Rt7 Rohs Compliant Vishay
48P7798
Crcw0402 560K 1% 100 Rt7 Rohs Compliant Vishay 48P7798
CRCW0402 560K 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 560K 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0402560KFKTD-ND CRCW0402560KFKTD CRCW0402560KFKTD 48P7798
Product Name Chip Resistor - Surface Mount RES 560K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Crcw0402 560K 1% 100 Rt7 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567819P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details