Vishay Precision Group Surface Mount Resistors CRCW0402560KFKED

Description
Vishay CRCW0402560KFKED
Request a Quote Datasheet
Description
Vishay CRCW0402560KFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789440
Surface Mount Resistors 6789440
Vishay CRCW0402560KFKED

Vishay CRCW0402560KFKED

Supplier's Site
Surface Mount Resistors - 6789440P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789440P
Surface Mount Resistors 6789440P
Vishay CRCW0402560KFKED

Vishay CRCW0402560KFKED

Supplier's Site
Surface Mount Resistors - 1823507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823507
Surface Mount Resistors 1823507
Vishay CRCW0402560KFKED

Vishay CRCW0402560KFKED

Supplier's Site
Surface Mount Resistors - 1688477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688477
Surface Mount Resistors 1688477
Vishay CRCW0402560KFKED

Vishay CRCW0402560KFKED

Supplier's Site
Chip Resistor - Surface Mount - 541-560KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560KLCT-ND
Chip Resistor - Surface Mount 541-560KLCT-ND
560 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

560 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560KLDKR-ND
Chip Resistor - Surface Mount 541-560KLDKR-ND
560 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

560 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560KLTR-ND
Chip Resistor - Surface Mount 541-560KLTR-ND
560 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

560 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 560K OHM 1/16W 1% 0402 SMD - CRCW0402560KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 1/16W 1% 0402 SMD
CRCW0402560KFKED
RES 560K OHM 1/16W 1% 0402 SMD CRCW0402560KFKED
RES 560Kohm 1/16W 1% 0402 SMD

RES 560Kohm 1/16W 1% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402560KFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402560KFKED
Resistors - Chip Resistor - Surface Mount CRCW0402560KFKED
RES SMD 560K OHM 1% 1/16W 0402

RES SMD 560K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 560K, 1%, 0.63W, 0402; Resistance Vishay - 51P0108 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560K, 1%, 0.63W, 0402; Resistance Vishay
51P0108
Res, Thick Film, 560K, 1%, 0.63W, 0402; Resistance Vishay 51P0108
RES, THICK FILM, 560K, 1%, 0.63W, 0402; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 560K, 1%, 0.63W, 0402; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 560 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2373 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 560 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2373
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 560 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2373
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 560 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 560 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6789440 6789440P 1823507 541-560KLCT-ND CRCW0402560KFKED CRCW0402560KFKED 51P0108 24W2373
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 560K OHM 1/16W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 560K, 1%, 0.63W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 560 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS
Resistance Range 560000 ohms 560000 ohms 560000 ohms 560000 ohms
Power Rating 0.0630 watts 0.0630 watts 16 watts 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details