Thick Film Resistors - SMD 1/16watt 549ohms 1%
RES SMD 549 OHM 1% 1/16W 0402
549 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES SMD 549 OHM 1% 1/16W 0402
Thick Film Chip Resistor; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No
RES SMD 549 OHM 1% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW0402549RFKTD | 541-CRCW0402549RFKTDDKR-ND | 07J7847 | CRCW0402549RFKTD |
| Product Name | Thick Film Resistors - SMD 1/16watt 549ohms 1% | Chip Resistor - Surface Mount | Thick Film Chip Resistor; Resistance Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 | 0402; 0402 [1005 Metric] | |
| Resistance Range | 549 ohms | 549 ohms | 549 ohms | 549 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor |