Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:549ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... CRCW0402549RFKED

Description
Thick Film ResistorSeries:CRCW; Resistance:549ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:549ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:549ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... - CRCW0402549RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:549ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
CRCW0402549RFKED
Thick Film ResistorSeries:CRCW; Resistance:549ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... CRCW0402549RFKED
Thick Film ResistorSeries:CRCW; Resistance:549ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Thick Film ResistorSeries:CRCW; Resistance:549ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Supplier's Site
Chip Resistor - Surface Mount - 541-549LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-549LDKR-ND
Chip Resistor - Surface Mount 541-549LDKR-ND
549 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

549 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-549LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-549LTR-ND
Chip Resistor - Surface Mount 541-549LTR-ND
549 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

549 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-549LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-549LCT-ND
Chip Resistor - Surface Mount 541-549LCT-ND
549 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

549 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402549RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402549RFKED
Chip Resistor - Surface Mount CRCW0402549RFKED
RES SMD 549 OHM 1% 1/16W 0402

RES SMD 549 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 549R, 1%, 0.063W, 0402; Resistance Vishay - 52K7157 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549R, 1%, 0.063W, 0402; Resistance Vishay
52K7157
Res, Thick Film, 549R, 1%, 0.063W, 0402; Resistance Vishay 52K7157
RES, THICK FILM, 549R, 1%, 0.063W, 0402; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 549R, 1%, 0.063W, 0402; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 549R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7158 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7158
Res, Thick Film, 549R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7158
RES, THICK FILM, 549R, 1%, 0.063W, 0402, REEL; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 549R, 1%, 0.063W, 0402, REEL; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402549RFKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0402549RFKED
Resistors - Chip Resistor - Surface Mount CRCW0402549RFKED
RES SMD 549 OHM 1% 1/16W 0402

RES SMD 549 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW0402549RFKED 541-549LDKR-ND CRCW0402549RFKED 52K7157 52K7158 CRCW0402549RFKED
Product Name Thick Film ResistorSeries:CRCW; Resistance:549ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 549R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 549R, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 549 ohms 549 ohms 549 ohms 549 ohms 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD434JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details