Vishay Precision Group Chip Resistor - Surface Mount CRCW0402536KFKED

Description
536 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
536 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-536KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-536KLTR-ND
Chip Resistor - Surface Mount 541-536KLTR-ND
536 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

536 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-536KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-536KLDKR-ND
Chip Resistor - Surface Mount 541-536KLDKR-ND
536 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

536 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-536KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-536KLCT-ND
Chip Resistor - Surface Mount 541-536KLCT-ND
536 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

536 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0402536KFKED
1030215-CRCW0402536KFKED
Chip Resistor - Surface Mount - CRCW0402536KFKED 1030215-CRCW0402536KFKED
Manufacturer: Vishay Win Source Part Number: 1030215-CRCW0402536K FKED Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.016" (0.40mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.063W, 1/16W Resistance (Ohms): 536k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1030215-CRCW0402536KFKED
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.016" (0.40mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.063W, 1/16W
Resistance (Ohms): 536k
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:536kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0402536KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:536kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0402536KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:536kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402536KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:536kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:536kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
SMD 16W Resistor - 52-CRCW0402536KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CRCW0402536KFKED
SMD 16W Resistor 52-CRCW0402536KFKED
536kR 1% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW0402536KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402536KFKED can be used for catalog matching and distributor lookup.

536kR 1% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW0402536KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402536KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 536K, 1%, 0.063W, 0402; Resistance Vishay - 52K7148 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 536K, 1%, 0.063W, 0402; Resistance Vishay
52K7148
Res, Thick Film, 536K, 1%, 0.063W, 0402; Resistance Vishay 52K7148
RES, THICK FILM, 536K, 1%, 0.063W, 0402; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 536K, 1%, 0.063W, 0402; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 536K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7149 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 536K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7149
Res, Thick Film, 536K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7149
RES, THICK FILM, 536K, 1%, 0.063W, 0402, REEL; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 536K, 1%, 0.063W, 0402, REEL; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 536K OHM 1% 1/16W 0402 - 873-CRCW0402536KFKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 536K OHM 1% 1/16W 0402
873-CRCW0402536KFKED
RES SMD 536K OHM 1% 1/16W 0402 873-CRCW0402536KFKED
RES SMD 536K OHM 1% 1/16W 0402

RES SMD 536K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-536KLTR-ND 1030215-CRCW0402536KFKED CRCW0402536KFKED 52-CRCW0402536KFKED 52K7148 873-CRCW0402536KFKED
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW0402536KFKED Thick Film Chip ResistorSeries:CRCW; Resistance:536kohm; Resistance Tolerance:+/- 1%; Power Rating... SMD 16W Resistor Res, Thick Film, 536K, 1%, 0.063W, 0402; Resistance Vishay RES SMD 536K OHM 1% 1/16W 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details