Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0402523RFKTD

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0402523RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0402523RFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0402523RFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402523RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402523RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402523RFKTDDKR-ND
RES SMD 523 OHM 1% 1/16W 0402

RES SMD 523 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402523RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402523RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402523RFKTDCT-ND
RES SMD 523 OHM 1% 1/16W 0402

RES SMD 523 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402523RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402523RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402523RFKTDTR-ND
523 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

523 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 523R, 1%, 0.063W, 0402; Resistance Vishay - 96C9743 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 523R, 1%, 0.063W, 0402; Resistance Vishay
96C9743
Res, Thick Film, 523R, 1%, 0.063W, 0402; Resistance Vishay 96C9743
RES, THICK FILM, 523R, 1%, 0.063W, 0402; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

RES, THICK FILM, 523R, 1%, 0.063W, 0402; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402523RFKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402523RFKTD
Chip Resistor - Surface Mount CRCW0402523RFKTD
RES SMD 523 OHM 1% 1/16W 0402

RES SMD 523 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402523RFKTD 541-CRCW0402523RFKTDDKR-ND 96C9743 CRCW0402523RFKTD
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Res, Thick Film, 523R, 1%, 0.063W, 0402; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 523 ohms 523 ohms 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details