Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... CRCW0402523RFKED

Description
Thick Film ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... - CRCW0402523RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
CRCW0402523RFKED
Thick Film ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... CRCW0402523RFKED
Thick Film ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Thick Film ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Supplier's Site
Chip Resistor - Surface Mount - 541-523LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-523LTR-ND
Chip Resistor - Surface Mount 541-523LTR-ND
523 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

523 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-523LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-523LDKR-ND
Chip Resistor - Surface Mount 541-523LDKR-ND
523 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

523 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-523LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-523LCT-ND
Chip Resistor - Surface Mount 541-523LCT-ND
523 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

523 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 523R, 1%, 0.063W, 0402; Resistance Vishay - 52K7143 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 523R, 1%, 0.063W, 0402; Resistance Vishay
52K7143
Res, Thick Film, 523R, 1%, 0.063W, 0402; Resistance Vishay 52K7143
RES, THICK FILM, 523R, 1%, 0.063W, 0402; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 523R, 1%, 0.063W, 0402; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 523R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7144 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 523R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7144
Res, Thick Film, 523R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7144
RES, THICK FILM, 523R, 1%, 0.063W, 0402, REEL; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 523R, 1%, 0.063W, 0402, REEL; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9151 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9151
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9151
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 523 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 523 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402523RFKED 541-523LTR-ND 52K7143 52K7144 26W9151
Product Name Thick Film ResistorSeries:CRCW; Resistance:523ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... Chip Resistor - Surface Mount Res, Thick Film, 523R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 523R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 523 ohms 523 ohms 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers