Vishay Precision Group CRCW0402523KFKTD CRCW0402523KFKTD

Description
CRCW0402523KFKTD
Request a Quote Datasheet
Description
CRCW0402523KFKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402523KFKTD - CRCW0402523KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402523KFKTD
CRCW0402523KFKTD
CRCW0402523KFKTD CRCW0402523KFKTD
CRCW0402523KFKTD

CRCW0402523KFKTD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402523KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402523KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402523KFKTDTR-ND
523 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

523 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402523KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402523KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402523KFKTDCT-ND
RES SMD 523K OHM 1% 1/16W 0402

RES SMD 523K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402523KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402523KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402523KFKTDDKR-ND
RES SMD 523K OHM 1% 1/16W 0402

RES SMD 523K OHM 1% 1/16W 0402

Buy Now Datasheet
Resistor, Thick Film, 523Kohm, 63Mw, 1%, Full Reel; Resistance Vishay - 07J7840 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 523Kohm, 63Mw, 1%, Full Reel; Resistance Vishay
07J7840
Resistor, Thick Film, 523Kohm, 63Mw, 1%, Full Reel; Resistance Vishay 07J7840
RESISTOR, THICK FILM, 523KOHM, 63mW, 1%, FULL REEL; Resistance:523kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 523KOHM, 63mW, 1%, FULL REEL; Resistance:523kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402523KFKTD 541-CRCW0402523KFKTDTR-ND 07J7840
Product Name CRCW0402523KFKTD Chip Resistor - Surface Mount Resistor, Thick Film, 523Kohm, 63Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers