Vishay Precision Group Thick Film Resistors - SMD 1/16watt 51ohms 5% CRCW040251R0JNED

Description
Thick Film Resistors - SMD 1/16watt 51ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 51ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 51ohms 5% - CRCW040251R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 51ohms 5%
CRCW040251R0JNED
Thick Film Resistors - SMD 1/16watt 51ohms 5% CRCW040251R0JNED
Thick Film Resistors - SMD 1/16watt 51ohms 5%

Thick Film Resistors - SMD 1/16watt 51ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-51JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51JTR-ND
Chip Resistor - Surface Mount 541-51JTR-ND
51 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51JDKR-ND
Chip Resistor - Surface Mount 541-51JDKR-ND
51 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51JCT-ND
Chip Resistor - Surface Mount 541-51JCT-ND
51 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040251R0JNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040251R0JNED
Resistors - Chip Resistor - Surface Mount CRCW040251R0JNED
RES SMD 51 OHM 5% 1/16W 0402

RES SMD 51 OHM 5% 1/16W 0402

Supplier's Site
Res, Thick Film, 51R, 5%, 0.063W, 0402; Resistance Vishay - 72M6804 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R, 5%, 0.063W, 0402; Resistance Vishay
72M6804
Res, Thick Film, 51R, 5%, 0.063W, 0402; Resistance Vishay 72M6804
RES, THICK FILM, 51R, 5%, 0.063W, 0402; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 51R, 5%, 0.063W, 0402; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 51R, 5%, 0.063W, 0402, Reel; Resistance Vishay - 43C3888 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R, 5%, 0.063W, 0402, Reel; Resistance Vishay
43C3888
Res, Thick Film, 51R, 5%, 0.063W, 0402, Reel; Resistance Vishay 43C3888
RES, THICK FILM, 51R, 5%, 0.063W, 0402, REEL; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 51R, 5%, 0.063W, 0402, REEL; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW040251R0JNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040251R0JNED
Chip Resistor - Surface Mount CRCW040251R0JNED
RES SMD 51 OHM 5% 1/16W 0402

RES SMD 51 OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW040251R0JNED 541-51JTR-ND CRCW040251R0JNED 72M6804 43C3888 CRCW040251R0JNED
Product Name Thick Film Resistors - SMD 1/16watt 51ohms 5% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 51R, 5%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 51R, 5%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 51 ohms 51 ohms 51 ohms 51 ohms 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2573166 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details