Vishay Intertechnology, Inc. RES, SMT 0402 63MW 51R1 1% CRCW040251R0FRT7

Description
RES, SMT 0402 63MW 51R1 1%
Request a Quote
Description
RES, SMT 0402 63MW 51R1 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SMT 0402 63MW 51R1 1% - CRCW040251R0FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMT 0402 63MW 51R1 1%
CRCW040251R0FRT7
RES, SMT 0402 63MW 51R1 1% CRCW040251R0FRT7
RES, SMT 0402 63MW 51R1 1%

RES, SMT 0402 63MW 51R1 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW040251R0FRT7
Product Name RES, SMT 0402 63MW 51R1 1%
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details