RES SMD 51 OHM 1% 1/16W 0402
51 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES SMD 51 OHM 1% 1/16W 0402
Thick Film Resistors - SMD 1/16watt 51ohms 1%
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-CRCW040251R0FKTDDKR-ND | CRCW040251R0FKTD |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/16watt 51ohms 1% |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 51 ohms | 51 ohms |