Res Thick Film 0402 51 Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD T/R Product overview: CRCW040251R0FKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 Ohm, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 Ohm, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040251R0FKEDC
51 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
51 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
51 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-CRCW040251R0FKEDC | 541-5002-2-ND |
| Product Name | SMD 51 Ohm 0.063W 16W Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0402 | 0402; 0402 |
| Resistance Range | 51 ohms | 51 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.0630 watts | 0.0630 watts |