RES 51.1Kohm 1/16W 1% 0402 SMD
51.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
51.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
51.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 51K1, 1%, 0.063W, 0402, REEL; Resistance:51.1kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW040251K1FKTD | 541-CRCW040251K1FKTDDKR-ND | 07J7834 |
| Product Name | RES 51.1K OHM 1/16W 1% 0402 SMD | Chip Resistor - Surface Mount | Res, Thick Film, 51K1, 1%, 0.063W, 0402, Reel; Resistance Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Resistance Range | 51100 ohms | 51100 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 16 watts | 0.0630 watts | 0.0625 watts |
| Configuration | Single Resistor | Single Resistor |