Vishay Precision Group Chip Resistor - Surface Mount CRCW0402511RFKTD

Description
RES SMD 511 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 511 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402511RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402511RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402511RFKTDDKR-ND
RES SMD 511 OHM 1% 1/16W 0402

RES SMD 511 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402511RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402511RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402511RFKTDTR-ND
511 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402511RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402511RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402511RFKTDCT-ND
RES SMD 511 OHM 1% 1/16W 0402

RES SMD 511 OHM 1% 1/16W 0402

Buy Now Datasheet
CRCW0402511RFKTD - CRCW0402511RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402511RFKTD
CRCW0402511RFKTD
CRCW0402511RFKTD CRCW0402511RFKTD
CRCW0402511RFKTD

CRCW0402511RFKTD

Supplier's Site
Res, Thick Film, 511R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7832 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7832
Res, Thick Film, 511R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7832
RES, THICK FILM, 511R, 1%, 0.063W, 0402, REEL; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 511R, 1%, 0.063W, 0402, REEL; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402511RFKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0402511RFKTD
Resistors - Chip Resistor - Surface Mount CRCW0402511RFKTD
RES SMD 511 OHM 1% 1/16W 0402

RES SMD 511 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0402511RFKTDDKR-ND CRCW0402511RFKTD 07J7832 CRCW0402511RFKTD
Product Name Chip Resistor - Surface Mount CRCW0402511RFKTD Res, Thick Film, 511R, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 511 ohms 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2704FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers