Vishay Precision Group Chip Resistor - Surface Mount CRCW0402510RJNED

Description
510 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
510 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-510JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510JTR-ND
Chip Resistor - Surface Mount 541-510JTR-ND
510 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510JDKR-ND
Chip Resistor - Surface Mount 541-510JDKR-ND
510 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510JCT-ND
Chip Resistor - Surface Mount 541-510JCT-ND
510 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1120292-CRCW0402510RJNED
Resistors - Chip Resistor - Surface Mount 1120292-CRCW0402510RJNED
Win Source Part Number: 1120292-CRCW0402510R JNED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 510 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CRCW0402510RJNED.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-510JCT,D10/CRCW0 402 200 510R 5% ET7 E3,541-510JTR,541-51 0JDKR Base Product Number: CRCW0402

Win Source Part Number: 1120292-CRCW0402510RJNED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 510 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CRCW0402510RJNED.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-510JCT,D10/CRCW0402 200 510R 5% ET7 E3,541-510JTR,541-510JDKR
Base Product Number: CRCW0402

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 510ohms 5% - CRCW0402510RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 510ohms 5%
CRCW0402510RJNED
Thick Film Resistors - SMD 1/16watt 510ohms 5% CRCW0402510RJNED
Thick Film Resistors - SMD 1/16watt 510ohms 5%

Thick Film Resistors - SMD 1/16watt 510ohms 5%

Supplier's Site
SMD 16W Resistor - 52-CRCW0402510RJNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CRCW0402510RJNED
SMD 16W Resistor 52-CRCW0402510RJNED
510R 5% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW0402510RJNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402510RJNED can be used for catalog matching and distributor lookup.

510R 5% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW0402510RJNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402510RJNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 510R, 5%, 0.063W, 0402; Resistance Vishay - 89M6679 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 5%, 0.063W, 0402; Resistance Vishay
89M6679
Res, Thick Film, 510R, 5%, 0.063W, 0402; Resistance Vishay 89M6679
RES, THICK FILM, 510R, 5%, 0.063W, 0402; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 510R, 5%, 0.063W, 0402; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-510JTR-ND 1120292-CRCW0402510RJNED CRCW0402510RJNED 52-CRCW0402510RJNED 89M6679
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 510ohms 5% SMD 16W Resistor Res, Thick Film, 510R, 5%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 510 ohms 510 ohms 510 ohms 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details