Vishay Intertechnology, Inc. RES 510 OHM 1/16W 1% 0402 SMD CRCW0402510RFKTD

Description
RES 510ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 510ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1/16W 1% 0402 SMD - CRCW0402510RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/16W 1% 0402 SMD
CRCW0402510RFKTD
RES 510 OHM 1/16W 1% 0402 SMD CRCW0402510RFKTD
RES 510ohm 1/16W 1% 0402 SMD

RES 510ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402510RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402510RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402510RFKTDTR-ND
510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402510RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402510RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402510RFKTDDKR-ND
RES SMD 510 OHM 1% 1/16W 0402

RES SMD 510 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402510RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402510RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402510RFKTDCT-ND
RES SMD 510 OHM 1% 1/16W 0402

RES SMD 510 OHM 1% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0402510RFKTD 541-CRCW0402510RFKTDTR-ND
Product Name RES 510 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 510 ohms 510 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1054FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details