VISHAY INTERTECHNOLOGY, INC.
CRCW04024R99FRT7 -- RSM, 4.99 1/16W 1% 0402
Vishay Intertechnology, Inc.
RSM, 4.99 1/16W 1% 0402
CRCW04024R99FRT7
Description
RSM, 4.99 1/16W 1% 0402
Request a Quote
Email Supplier
Description
RSM, 4.99 1/16W 1% 0402
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW04024R99FRT7 |
|
Product Name
|
RSM, 4.99 1/16W 1% 0402 |
|
Mounting / Packaging
|
0402
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Bolt-on Chassis; Screw Terminals
Resistance Range
2.2 ohms
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
MetalAlloy
View Details
3 suppliers