Vishay Precision Group Thick Film Resistors - SMD 1/16watt 4.87ohms 1% 100ppm CRCW04024R87FKED

Description
Thick Film Resistors - SMD 1/16watt 4.87ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 4.87ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 4.87ohms 1% 100ppm - CRCW04024R87FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 4.87ohms 1% 100ppm
CRCW04024R87FKED
Thick Film Resistors - SMD 1/16watt 4.87ohms 1% 100ppm CRCW04024R87FKED
Thick Film Resistors - SMD 1/16watt 4.87ohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 4.87ohms 1% 100ppm

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Resistance: 4.87 Ohms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film Features: Automotive AEC-Q200

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Product Status: Active
Resistance: 4.87 Ohms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Features: Automotive AEC-Q200

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.87LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.87LLTR-ND
Chip Resistor - Surface Mount 541-4.87LLTR-ND
4.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.87LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.87LLCT-ND
Chip Resistor - Surface Mount 541-4.87LLCT-ND
4.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.87LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.87LLDKR-ND
Chip Resistor - Surface Mount 541-4.87LLDKR-ND
4.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 4R87, 1%, 0402; Resistance Vishay - 13AC1062 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 4R87, 1%, 0402; Resistance Vishay
13AC1062
Res, Aec-Q200, Thick Film, 4R87, 1%, 0402; Resistance Vishay 13AC1062
RES, AEC-Q200, THICK FILM, 4R87, 1%, 0402; Resistance:4.87ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 4R87, 1%, 0402; Resistance:4.87ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04024R87FKED 541-4.87LLTR-ND 13AC1062
Product Name Thick Film Resistors - SMD 1/16watt 4.87ohms 1% 100ppm Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 4R87, 1%, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 4.87 ohms 4.87 ohms 4.87 ohms 4.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676443-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details