RES 4.75ohm 1/16W 1% 0402 SMD
RES 4.75 OHM 1% 1/16W 0402
4.75 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES 4.75 OHM 1% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW04024R75FNED | 541-CRCW04024R75FNEDCT-ND |
| Product Name | RES 4.75 OHM 1/16W 1% 0402 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 |
| Resistance Range | 4.75 ohms | 4.75 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 16 watts | 0.0630 watts |
| Configuration | Single Resistor |