Vishay Intertechnology, Inc. RES 4.7 OHM 1/16W 5% 0402 SMD CRCW04024R70JNTD

Description
RES 4.7ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 4.7ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1/16W 5% 0402 SMD - CRCW04024R70JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1/16W 5% 0402 SMD
CRCW04024R70JNTD
RES 4.7 OHM 1/16W 5% 0402 SMD CRCW04024R70JNTD
RES 4.7ohm 1/16W 5% 0402 SMD

RES 4.7ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04024R70JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04024R70JNTD-ND
Chip Resistor - Surface Mount CRCW04024R70JNTD-ND
4.7 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,4.7Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay - 43C3826 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,4.7Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
43C3826
Resistor,metal Glaze,4.7Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay 43C3826
Resistor,Metal Glaze,4.7Ohms,50WV,5 +/-% Tol,-200,200ppm-TC,0 402-Case RoHS Compliant: No

Resistor,Metal Glaze,4.7Ohms,50WV,5+/-% Tol,-200,200ppm-TC,0402-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04024R70JNTD CRCW04024R70JNTD-ND 43C3826
Product Name RES 4.7 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,4.7Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details