Vishay Intertechnology, Inc. RES 4.64 OHM 1/16W 1% 0402 SMD CRCW04024R64FNED

Description
RES 4.64ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 4.64ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64 OHM 1/16W 1% 0402 SMD - CRCW04024R64FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 1/16W 1% 0402 SMD
CRCW04024R64FNED
RES 4.64 OHM 1/16W 1% 0402 SMD CRCW04024R64FNED
RES 4.64ohm 1/16W 1% 0402 SMD

RES 4.64ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.64LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.64LTR-ND
Chip Resistor - Surface Mount 541-4.64LTR-ND
4.64 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.64 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04024R64FNED 541-4.64LTR-ND
Product Name RES 4.64 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details