Vishay Intertechnology, Inc. RES 4.53 OHM 1/16W 1% 0402 SMD CRCW04024R53FNED

Description
RES 4.53ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 4.53ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53 OHM 1/16W 1% 0402 SMD - CRCW04024R53FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53 OHM 1/16W 1% 0402 SMD
CRCW04024R53FNED
RES 4.53 OHM 1/16W 1% 0402 SMD CRCW04024R53FNED
RES 4.53ohm 1/16W 1% 0402 SMD

RES 4.53ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.53LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.53LTR-ND
Chip Resistor - Surface Mount 541-4.53LTR-ND
4.53 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.53 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04024R53FNED 541-4.53LTR-ND
Product Name RES 4.53 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 4.53 ohms 4.53 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details