Vishay Precision Group Chip Resistor - Surface Mount CRCW04024R12FKED

Description
4.12 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.12 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.12LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.12LLDKR-ND
Chip Resistor - Surface Mount 541-4.12LLDKR-ND
4.12 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.12 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.12LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.12LLCT-ND
Chip Resistor - Surface Mount 541-4.12LLCT-ND
4.12 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.12 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.12LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.12LLTR-ND
Chip Resistor - Surface Mount 541-4.12LLTR-ND
4.12 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.12 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 50V 0.063W Resistor - 52-CRCW04024R12FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 0.063W Resistor
52-CRCW04024R12FKED
SMD 50V 0.063W Resistor 52-CRCW04024R12FKED
0402 4.12R 1% 50V 0.063W SMD Chip Resistor Product overview: CRCW04024R12FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04024R12FKED can be used for catalog matching and distributor lookup.

0402 4.12R 1% 50V 0.063W SMD Chip Resistor Product overview: CRCW04024R12FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04024R12FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
962393-CRCW04024R12FKED
Resistors - Chip Resistor - Surface Mount 962393-CRCW04024R12FKED
Win Source Part Number: 962393-CRCW04024R12F KED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 4.12 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CRCW04023R83FKED; CRCW04023R74FKED; RK73H1ETTP4R02F; RK73H1ETTP4R53F; CRCW04023R92FKED; RC0402FR-074R3LCRCW0 4024R12FKED.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-4.12LLDKR,541-4. 12LLCT,541-4.12LLTR Base Product Number: CRCW0402

Win Source Part Number: 962393-CRCW04024R12FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.12 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CRCW04023R83FKED; CRCW04023R74FKED; RK73H1ETTP4R02F; RK73H1ETTP4R53F; CRCW04023R92FKED; RC0402FR-074R3LCRCW04024R12FKED.;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-4.12LLDKR,541-4.12LLCT,541-4.12LLTR
Base Product Number: CRCW0402

Buy Now Datasheet
RES 4.12 OHM 1/16W 1% 0402 SMD - CRCW04024R12FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12 OHM 1/16W 1% 0402 SMD
CRCW04024R12FKED
RES 4.12 OHM 1/16W 1% 0402 SMD CRCW04024R12FKED
RES 4.12ohm 1/16W 1% 0402 SMD

RES 4.12ohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Aec-Q200, Thick Film, 4R12, 1%, 0402; Resistance Vishay - 13AC1054 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 4R12, 1%, 0402; Resistance Vishay
13AC1054
Res, Aec-Q200, Thick Film, 4R12, 1%, 0402; Resistance Vishay 13AC1054
RES, AEC-Q200, THICK FILM, 4R12, 1%, 0402; Resistance:4.12ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 4R12, 1%, 0402; Resistance:4.12ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-4.12LLDKR-ND 52-CRCW04024R12FKED 962393-CRCW04024R12FKED CRCW04024R12FKED 13AC1054
Product Name Chip Resistor - Surface Mount SMD 50V 0.063W Resistor Resistors - Chip Resistor - Surface Mount RES 4.12 OHM 1/16W 1% 0402 SMD Res, Aec-Q200, Thick Film, 4R12, 1%, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 4.12 ohms 4.12 ohms 4.12 ohms 4.12 ohms 4.12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details