Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.75 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW04024M75FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.75 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.75 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.75 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 28W3732 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.75 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
28W3732
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.75 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 28W3732
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.75 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.75 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3732
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.75 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details