Vishay Precision Group Surface Mount Resistors CRCW04024K99FKED

Description
Vishay CRCW04024K99FKED
Request a Quote Datasheet
Description
Vishay CRCW04024K99FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789409
Surface Mount Resistors 6789409
Vishay CRCW04024K99FKED

Vishay CRCW04024K99FKED

Supplier's Site
Surface Mount Resistors - 6789409P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789409P
Surface Mount Resistors 6789409P
Vishay CRCW04024K99FKED

Vishay CRCW04024K99FKED

Supplier's Site
Surface Mount Resistors - 1688470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688470
Surface Mount Resistors 1688470
Vishay CRCW04024K99FKED

Vishay CRCW04024K99FKED

Supplier's Site
Surface Mount Resistors - 1823820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823820
Surface Mount Resistors 1823820
Vishay CRCW04024K99FKED

Vishay CRCW04024K99FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-4.99KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99KLTR-ND
Chip Resistor - Surface Mount 541-4.99KLTR-ND
4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99KLCT-ND
Chip Resistor - Surface Mount 541-4.99KLCT-ND
4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99KLDKR-ND
Chip Resistor - Surface Mount 541-4.99KLDKR-ND
4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW04024K99FKED - CRCW04024K99FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04024K99FKED
CRCW04024K99FKED
CRCW04024K99FKED CRCW04024K99FKED
CRCW04024K99FKED

CRCW04024K99FKED

Supplier's Site
Automotive 50V 63mW Resistor - 52-CRCW04024K99FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW04024K99FKED
Automotive 50V 63mW Resistor 52-CRCW04024K99FKED
0402 Thick Film Resistor, 4.99kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW04024K99FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04024K99FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 4.99kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW04024K99FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04024K99FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW04024K99FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04024K99FKED
Chip Resistor - Surface Mount CRCW04024K99FKED
RES SMD 4.99K OHM 1% 1/16W 0402

RES SMD 4.99K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 4K99, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3489 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K99, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3489
Res, Thick Film, 4K99, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3489
RES, THICK FILM, 4K99, 1%, 0.063W, 0402, REEL; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K99, 1%, 0.063W, 0402, REEL; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 4.99 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5306 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 4.99 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5306
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 4.99 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5306
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 4.99 kohm, 63 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 4.99 kohm, 63 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 6789409 6789409P 1823820 541-4.99KLTR-ND CRCW04024K99FKED 52-CRCW04024K99FKED CRCW04024K99FKED 42K3489 61M5306
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount CRCW04024K99FKED Automotive 50V 63mW Resistor Chip Resistor - Surface Mount Res, Thick Film, 4K99, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 4.99 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 4990 ohms 4990 ohms 4990 ohms 4990 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details