Vishay Precision Group CRCW04024K87FKED CRCW04024K87FKED

Description
CRCW04024K87FKED
Request a Quote Datasheet
Description
CRCW04024K87FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW04024K87FKED - CRCW04024K87FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04024K87FKED
CRCW04024K87FKED
CRCW04024K87FKED CRCW04024K87FKED
CRCW04024K87FKED

CRCW04024K87FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-4.87KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.87KLCT-ND
Chip Resistor - Surface Mount 541-4.87KLCT-ND
4.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.87KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.87KLDKR-ND
Chip Resistor - Surface Mount 541-4.87KLDKR-ND
4.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.87KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.87KLTR-ND
Chip Resistor - Surface Mount 541-4.87KLTR-ND
4.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4K87, 1%, 0.063W, 0402; Resistance Vishay - 52K7047 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K87, 1%, 0.063W, 0402; Resistance Vishay
52K7047
Res, Thick Film, 4K87, 1%, 0.063W, 0402; Resistance Vishay 52K7047
RES, THICK FILM, 4K87, 1%, 0.063W, 0402; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K87, 1%, 0.063W, 0402; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K87, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3488 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K87, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3488
Res, Thick Film, 4K87, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3488
RES, THICK FILM, 4K87, 1%, 0.063W, 0402, REEL; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K87, 1%, 0.063W, 0402, REEL; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.87 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5305 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.87 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5305
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.87 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5305
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.87 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.87 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW04024K87FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04024K87FKED
Chip Resistor - Surface Mount CRCW04024K87FKED
RES SMD 4.87K OHM 1% 1/16W 0402

RES SMD 4.87K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW04024K87FKED 541-4.87KLCT-ND 52K7047 61M5305 CRCW04024K87FKED
Product Name CRCW04024K87FKED Chip Resistor - Surface Mount Res, Thick Film, 4K87, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.87 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers