Vishay Precision Group Automotive SMD 16W Resistor CRCW04024K53FKED

Description
SMD Resistor 4.53kR 1% 1/16W 0402 Thick Film AEC-Q200 Product overview: CRCW04024K53FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04024K53FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Resistor 4.53kR 1% 1/16W 0402 Thick Film AEC-Q200 Product overview: CRCW04024K53FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04024K53FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 16W Resistor - 52-CRCW04024K53FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 16W Resistor
52-CRCW04024K53FKED
Automotive SMD 16W Resistor 52-CRCW04024K53FKED
SMD Resistor 4.53kR 1% 1/16W 0402 Thick Film AEC-Q200 Product overview: CRCW04024K53FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04024K53FKED can be used for catalog matching and distributor lookup.

SMD Resistor 4.53kR 1% 1/16W 0402 Thick Film AEC-Q200 Product overview: CRCW04024K53FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04024K53FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-4.53KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.53KLDKR-ND
Chip Resistor - Surface Mount 541-4.53KLDKR-ND
4.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.53KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.53KLTR-ND
Chip Resistor - Surface Mount 541-4.53KLTR-ND
4.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.53KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.53KLCT-ND
Chip Resistor - Surface Mount 541-4.53KLCT-ND
4.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW04024K53FKED - CRCW04024K53FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04024K53FKED
CRCW04024K53FKED
CRCW04024K53FKED CRCW04024K53FKED
CRCW04024K53FKED

CRCW04024K53FKED

Supplier's Site
Surface Mount Resistors - 6789380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789380
Surface Mount Resistors 6789380
Vishay CRCW04024K53FKED

Vishay CRCW04024K53FKED

Supplier's Site
Surface Mount Resistors - 6789380P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789380P
Surface Mount Resistors 6789380P
Vishay CRCW04024K53FKED

Vishay CRCW04024K53FKED

Supplier's Site
Surface Mount Resistors - 1823772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823772
Surface Mount Resistors 1823772
Vishay CRCW04024K53FKED

Vishay CRCW04024K53FKED

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1350362-CRCW04024K53FKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1350362-CRCW04024K53FKED
Resistors - Chip Resistor - Surface Mount 1350362-CRCW04024K53FKED
Win Source Part Number: 1350362-CRCW04024K53 FKED Category: Resistors - Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 4.53 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW0402

Win Source Part Number: 1350362-CRCW04024K53FKED
Category: Resistors - Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.53 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Base Product Number: CRCW0402

Buy Now Datasheet
Res, Thick Film, 4K53, 1%, 0.063W, 0402; Resistance Vishay - 52K7043 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K53, 1%, 0.063W, 0402; Resistance Vishay
52K7043
Res, Thick Film, 4K53, 1%, 0.063W, 0402; Resistance Vishay 52K7043
RES, THICK FILM, 4K53, 1%, 0.063W, 0402; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K53, 1%, 0.063W, 0402; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4K53, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3484 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K53, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3484
Res, Thick Film, 4K53, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3484
RES, THICK FILM, 4K53, 1%, 0.063W, 0402, REEL; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K53, 1%, 0.063W, 0402, REEL; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW04024K53FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04024K53FKED
Chip Resistor - Surface Mount CRCW04024K53FKED
RES SMD 4.53K OHM 1% 1/16W 0402

RES SMD 4.53K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW04024K53FKED 541-4.53KLDKR-ND CRCW04024K53FKED 6789380 6789380P 1823772 1350362-CRCW04024K53FKED 52K7043 CRCW04024K53FKED
Product Name Automotive SMD 16W Resistor Chip Resistor - Surface Mount CRCW04024K53FKED Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, Thick Film, 4K53, 1%, 0.063W, 0402; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 4530 ohms 4530 ohms 4530 ohms 4530 ohms 4530 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176057-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0750 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details