Vishay Precision Group Chip Resistor - Surface Mount CRCW04024K22FKED

Description
4.22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.22KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.22KLCT-ND
Chip Resistor - Surface Mount 541-4.22KLCT-ND
4.22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.22KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.22KLDKR-ND
Chip Resistor - Surface Mount 541-4.22KLDKR-ND
4.22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.22KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.22KLTR-ND
Chip Resistor - Surface Mount 541-4.22KLTR-ND
4.22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW04024K22FKED - CRCW04024K22FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04024K22FKED
CRCW04024K22FKED
CRCW04024K22FKED CRCW04024K22FKED
CRCW04024K22FKED

CRCW04024K22FKED

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04024K22FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04024K22FKED
Resistors - Chip Resistor - Surface Mount CRCW04024K22FKED
RES SMD 4.22K OHM 1% 1/16W 0402

RES SMD 4.22K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 4K22, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7039 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K22, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7039
Res, Thick Film, 4K22, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7039
RES, THICK FILM, 4K22, 1%, 0.063W, 0402, REEL; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K22, 1%, 0.063W, 0402, REEL; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4K22, 1%, 0.063W, 0402; Resistance Vishay - 52K7038 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K22, 1%, 0.063W, 0402; Resistance Vishay
52K7038
Res, Thick Film, 4K22, 1%, 0.063W, 0402; Resistance Vishay 52K7038
RES, THICK FILM, 4K22, 1%, 0.063W, 0402; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K22, 1%, 0.063W, 0402; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.22 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9108 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.22 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9108
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.22 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9108
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.22 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.22 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.22 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2261 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.22 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2261
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.22 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2261
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.22 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.22 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-4.22KLCT-ND CRCW04024K22FKED CRCW04024K22FKED 52K7039 26W9108
Product Name Chip Resistor - Surface Mount CRCW04024K22FKED Resistors - Chip Resistor - Surface Mount Res, Thick Film, 4K22, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.22 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details