Vishay Precision Group Chip Resistor - Surface Mount CRCW04024K12FKED

Description
4.12 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.12 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.12KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.12KLTR-ND
Chip Resistor - Surface Mount 541-4.12KLTR-ND
4.12 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.12 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.12KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.12KLDKR-ND
Chip Resistor - Surface Mount 541-4.12KLDKR-ND
4.12 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.12 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.12KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.12KLCT-ND
Chip Resistor - Surface Mount 541-4.12KLCT-ND
4.12 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.12 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789383
Surface Mount Resistors 6789383
Vishay CRCW04024K12FKED

Vishay CRCW04024K12FKED

Supplier's Site
Surface Mount Resistors - 6789383P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789383P
Surface Mount Resistors 6789383P
Vishay CRCW04024K12FKED

Vishay CRCW04024K12FKED

Supplier's Site
Surface Mount Resistors - 1823803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823803
Surface Mount Resistors 1823803
Vishay CRCW04024K12FKED

Vishay CRCW04024K12FKED

Supplier's Site
Surface Mount Resistors - 1688463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688463
Surface Mount Resistors 1688463
Vishay CRCW04024K12FKED

Vishay CRCW04024K12FKED

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:4.12kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW04024K12FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:4.12kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW04024K12FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:4.12kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW04024K12FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:4.12kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:4.12kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Resistance: 4.12 kOhms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film Features: Automotive AEC-Q200

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Product Status: Active
Resistance: 4.12 kOhms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Features: Automotive AEC-Q200

Buy Now Datasheet
Automotive 50V 63mW Resistor - 52-CRCW04024K12FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW04024K12FKED
Automotive 50V 63mW Resistor 52-CRCW04024K12FKED
0402 Thick Film Resistor, 4.12kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW04024K12FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04024K12FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 4.12kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW04024K12FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04024K12FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 4K12, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7037 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K12, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7037
Res, Thick Film, 4K12, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7037
RES, THICK FILM, 4K12, 1%, 0.063W, 0402, REEL; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K12, 1%, 0.063W, 0402, REEL; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K12, 1%, 0.063W, 0402; Resistance Vishay - 52K7036 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K12, 1%, 0.063W, 0402; Resistance Vishay
52K7036
Res, Thick Film, 4K12, 1%, 0.063W, 0402; Resistance Vishay 52K7036
RES, THICK FILM, 4K12, 1%, 0.063W, 0402; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K12, 1%, 0.063W, 0402; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.12 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3976 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.12 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3976
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.12 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3976
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.12 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.12 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-4.12KLTR-ND 6789383 6789383P 1823803 CRCW04024K12FKED 52-CRCW04024K12FKED 52K7037 27W3976
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:4.12kohm; Resistance Tolerance: 1%; Power Rating:0... Resistors Chip Resistor - Surface Mount Automotive 50V 63mW Resistor Res, Thick Film, 4K12, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.12 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details