Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040249R9FKEDC

Description
49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3967-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3967-6-ND
Chip Resistor - Surface Mount 541-3967-6-ND
49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3967-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3967-2-ND
Chip Resistor - Surface Mount 541-3967-2-ND
49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3967-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3967-1-ND
Chip Resistor - Surface Mount 541-3967-1-ND
49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040249R9FKEDC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040249R9FKEDC
Chip Resistor - Surface Mount CRCW040249R9FKEDC
RES 49.9 OHM 1% 1/16W 0402

RES 49.9 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 49R9, 1%, 0.063W, Thick Film, 0402; Resistance Vishay - 26AK5035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.063W, Thick Film, 0402; Resistance Vishay
26AK5035
Res, 49R9, 1%, 0.063W, Thick Film, 0402; Resistance Vishay 26AK5035
RES, 49R9, 1%, 0.063W, THICK FILM, 0402; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:0.063W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 49R9, 1%, 0.063W, THICK FILM, 0402; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:0.063W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 45AC9027 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
45AC9027
Resistance Vishay 45AC9027
Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 541-3967-6-ND CRCW040249R9FKEDC 26AK5035 45AC9027
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 49R9, 1%, 0.063W, Thick Film, 0402; Resistance Vishay Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers