Vishay Precision Group Chip Resistor - Surface Mount CRCW040247K5FKEDHP

Description
47.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040247K5FKEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040247K5FKEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW040247K5FKEDHPCT-ND
47.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040247K5FKEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040247K5FKEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW040247K5FKEDHPTR-ND
47.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040247K5FKEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040247K5FKEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW040247K5FKEDHPDKR-ND
47.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 47.5K OHM .125W 1% 0402 SMD - CRCW040247K5FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM .125W 1% 0402 SMD
CRCW040247K5FKEDHP
RES 47.5K OHM .125W 1% 0402 SMD CRCW040247K5FKEDHP
RES 47.5Kohm .125W 1% 0402 SMD

RES 47.5Kohm .125W 1% 0402 SMD

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 47.5 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4568 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 47.5 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4568
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 47.5 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4568
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 47.5 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 47.5 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW040247K5FKEDHPCT-ND CRCW040247K5FKEDHP 41R4568
Product Name Chip Resistor - Surface Mount RES 47.5K OHM .125W 1% 0402 SMD Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 47.5 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4992FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-2176058-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0300 ohms
View Details
3 suppliers