Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:47.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW040247K5FKED

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:47.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:47.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:47.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW040247K5FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:47.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW040247K5FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:47.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW040247K5FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:47.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:47.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW040247K5FKED - 867190-CRCW040247K5FKED - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040247K5FKED
867190-CRCW040247K5FKED
Chip Resistor - Surface Mount - CRCW040247K5FKED 867190-CRCW040247K5FKED
Manufacturer: Vishay Win Source Part Number: 867190-CRCW040247K5F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 47.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-47.5KLCT, 541-47.5KLDKR, 541-47.5KLTR, D10/CRCW0402 100 47K5 1% ET7 E3

Manufacturer: Vishay
Win Source Part Number: 867190-CRCW040247K5FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 47.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-47.5KLCT, 541-47.5KLDKR, 541-47.5KLTR, D10/CRCW0402 100 47K5 1% ET7 E3

Buy Now Datasheet
Surface Mount Resistors - 6789364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789364
Surface Mount Resistors 6789364
Vishay CRCW040247K5FKED

Vishay CRCW040247K5FKED

Supplier's Site
Surface Mount Resistors - 6789364P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789364P
Surface Mount Resistors 6789364P
Vishay CRCW040247K5FKED

Vishay CRCW040247K5FKED

Supplier's Site
Surface Mount Resistors - 1823522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823522
Surface Mount Resistors 1823522
Vishay CRCW040247K5FKED

Vishay CRCW040247K5FKED

Supplier's Site
Surface Mount Resistors - 1688456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688456
Surface Mount Resistors 1688456
Vishay CRCW040247K5FKED

Vishay CRCW040247K5FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-47.5KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.5KLTR-ND
Chip Resistor - Surface Mount 541-47.5KLTR-ND
47.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

47.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.5KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.5KLCT-ND
Chip Resistor - Surface Mount 541-47.5KLCT-ND
47.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

47.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.5KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.5KLDKR-ND
Chip Resistor - Surface Mount 541-47.5KLDKR-ND
47.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

47.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 50V 63mW Resistor - 52-CRCW040247K5FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW040247K5FKED
Automotive 50V 63mW Resistor 52-CRCW040247K5FKED
0402 Thick Film Resistor, 47.5kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW040247K5FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040247K5FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 47.5kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW040247K5FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040247K5FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW040247K5FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040247K5FKED
Chip Resistor - Surface Mount CRCW040247K5FKED
RES SMD 47.5K OHM 1% 1/16W 0402

RES SMD 47.5K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 47K5, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3502 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K5, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3502
Res, Thick Film, 47K5, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3502
RES, THICK FILM, 47K5, 1%, 0.063W, 0402, REEL; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 47K5, 1%, 0.063W, 0402, REEL; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 47K5, 1%, 0.063W, 0402; Resistance Vishay - 52K7100 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K5, 1%, 0.063W, 0402; Resistance Vishay
52K7100
Res, Thick Film, 47K5, 1%, 0.063W, 0402; Resistance Vishay 52K7100
RES, THICK FILM, 47K5, 1%, 0.063W, 0402; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 47K5, 1%, 0.063W, 0402; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47.5 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3987 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47.5 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3987
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47.5 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3987
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 47.5 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 47.5 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW040247K5FKED 867190-CRCW040247K5FKED 6789364 6789364P 1823522 541-47.5KLTR-ND 52-CRCW040247K5FKED CRCW040247K5FKED 42K3502 27W3987
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:47.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount - CRCW040247K5FKED Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Automotive 50V 63mW Resistor Chip Resistor - Surface Mount Res, Thick Film, 47K5, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47.5 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2612FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details