VISHAY INTERTECHNOLOGY, INC.
CRCW0402473J -- RES, 47K 5% 0402
Vishay Intertechnology, Inc.
RES, 47K 5% 0402
CRCW0402473J
Description
RES, 47K 5% 0402
Request a Quote
Email Supplier
Description
RES, 47K 5% 0402
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0402473J |
|
Product Name
|
RES, 47K 5% 0402 |
|
Mounting / Packaging
|
0402
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details