Vishay Intertechnology, Inc. RES 470 OHM 1/16W 5% 0402 SMD CRCW0402470RJNTD

Description
RES 470ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 470ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/16W 5% 0402 SMD - CRCW0402470RJNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/16W 5% 0402 SMD
CRCW0402470RJNTD
RES 470 OHM 1/16W 5% 0402 SMD CRCW0402470RJNTD
RES 470ohm 1/16W 5% 0402 SMD

RES 470ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402470RJNTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402470RJNTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402470RJNTDCT-ND
RES SMD 470 OHM 5% 1/16W 0402

RES SMD 470 OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402470RJNTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402470RJNTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402470RJNTDTR-ND
470 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402470RJNTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402470RJNTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402470RJNTDDKR-ND
RES SMD 470 OHM 5% 1/16W 0402

RES SMD 470 OHM 5% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0402470RJNTD 541-CRCW0402470RJNTDCT-ND
Product Name RES 470 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6342FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers