Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:... CRCW0402470RJNED

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:... - CRCW0402470RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:...
CRCW0402470RJNED
Thick Film Chip ResistorSeries:CRCW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:... CRCW0402470RJNED
Thick Film Chip ResistorSeries:CRCW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - 541-470JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470JDKR-ND
Chip Resistor - Surface Mount 541-470JDKR-ND
470 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470JCT-ND
Chip Resistor - Surface Mount 541-470JCT-ND
470 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470JTR-ND
Chip Resistor - Surface Mount 541-470JTR-ND
470 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 470R, 5%, 0.063W, 0402; Resistance Vishay - 59M6737 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 0.063W, 0402; Resistance Vishay
59M6737
Res, Thick Film, 470R, 5%, 0.063W, 0402; Resistance Vishay 59M6737
RES, THICK FILM, 470R, 5%, 0.063W, 0402; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 0.063W, 0402; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 470R, 5%, 0.063W, 0402, Reel; Resistance Vishay - 19K8697 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 0.063W, 0402, Reel; Resistance Vishay
19K8697
Res, Thick Film, 470R, 5%, 0.063W, 0402, Reel; Resistance Vishay 19K8697
RES, THICK FILM, 470R, 5%, 0.063W, 0402, REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 0.063W, 0402, REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 470R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay - 96Y9084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
96Y9084
Res, 470R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay 96Y9084
RES, 470R, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:470ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

RES, 470R, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:470ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402470RJNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402470RJNED
Resistors - Chip Resistor - Surface Mount CRCW0402470RJNED
RES SMD 470 OHM 5% 1/16W 0402

RES SMD 470 OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402470RJNED 541-470JDKR-ND 59M6737 19K8697 96Y9084 CRCW0402470RJNED
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:... Chip Resistor - Surface Mount Res, Thick Film, 470R, 5%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 470R, 5%, 0.063W, 0402, Reel; Resistance Vishay Res, 470R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567751P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers