Vishay Precision Group Chip Resistor - Surface Mount CRCW0402464RFKEDC

Description
464 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
464 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4977-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4977-2-ND
Chip Resistor - Surface Mount 541-4977-2-ND
464 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

464 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 464R 1% Et7 E3 Rohs Compliant Vishay - 59AC1229 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 464R 1% Et7 E3 Rohs Compliant Vishay
59AC1229
D10/crcw0402-C 100 464R 1% Et7 E3 Rohs Compliant Vishay 59AC1229
D10/CRCW0402-C 100 464R 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 464R 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-4977-2-ND 59AC1229
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 100 464R 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573143 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details