Vishay Precision Group Surface Mount Resistors CRCW0402464RFKED

Description
Vishay CRCW0402464RFKED
Request a Quote Datasheet
Description
Vishay CRCW0402464RFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789349
Surface Mount Resistors 6789349
Vishay CRCW0402464RFKED

Vishay CRCW0402464RFKED

Supplier's Site
Surface Mount Resistors - 6789349P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789349P
Surface Mount Resistors 6789349P
Vishay CRCW0402464RFKED

Vishay CRCW0402464RFKED

Supplier's Site
Surface Mount Resistors - 1823448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823448
Surface Mount Resistors 1823448
Vishay CRCW0402464RFKED

Vishay CRCW0402464RFKED

Supplier's Site
Surface Mount Resistors - 1688452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688452
Surface Mount Resistors 1688452
Vishay CRCW0402464RFKED

Vishay CRCW0402464RFKED

Supplier's Site
Chip Resistor - Surface Mount - 541-464LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-464LDKR-ND
Chip Resistor - Surface Mount 541-464LDKR-ND
464 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

464 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-464LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-464LTR-ND
Chip Resistor - Surface Mount 541-464LTR-ND
464 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

464 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-464LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-464LCT-ND
Chip Resistor - Surface Mount 541-464LCT-ND
464 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

464 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:464ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... - CRCW0402464RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:464ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
CRCW0402464RFKED
Thick Film ResistorSeries:CRCW; Resistance:464ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... CRCW0402464RFKED
Thick Film ResistorSeries:CRCW; Resistance:464ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Thick Film ResistorSeries:CRCW; Resistance:464ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Supplier's Site
Res, Thick Film, 464R, 1%, 0.063W, 0402; Resistance Vishay - 52K7095 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 464R, 1%, 0.063W, 0402; Resistance Vishay
52K7095
Res, Thick Film, 464R, 1%, 0.063W, 0402; Resistance Vishay 52K7095
RES, THICK FILM, 464R, 1%, 0.063W, 0402; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 464R, 1%, 0.063W, 0402; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 464R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7096 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 464R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7096
Res, Thick Film, 464R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7096
RES, THICK FILM, 464R, 1%, 0.063W, 0402, REEL; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 464R, 1%, 0.063W, 0402, REEL; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6789349 6789349P 1823448 541-464LDKR-ND CRCW0402464RFKED 52K7095 52K7096
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:464ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... Res, Thick Film, 464R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 464R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS
Resistance Range 464 ohms 464 ohms 464 ohms 464 ohms 464 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers