Vishay Precision Group RES 464K OHM 1/16W 1% 0402 SMD CRCW0402464KFKED

Description
RES 464Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 464Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464K OHM 1/16W 1% 0402 SMD - CRCW0402464KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464K OHM 1/16W 1% 0402 SMD
CRCW0402464KFKED
RES 464K OHM 1/16W 1% 0402 SMD CRCW0402464KFKED
RES 464Kohm 1/16W 1% 0402 SMD

RES 464Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-464KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-464KLTR-ND
Chip Resistor - Surface Mount 541-464KLTR-ND
464 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

464 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-464KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-464KLDKR-ND
Chip Resistor - Surface Mount 541-464KLDKR-ND
464 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

464 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-464KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-464KLCT-ND
Chip Resistor - Surface Mount 541-464KLCT-ND
464 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

464 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 464K, 1%, 0.063W, 0402; Resistance Vishay - 52K7093 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 464K, 1%, 0.063W, 0402; Resistance Vishay
52K7093
Res, Thick Film, 464K, 1%, 0.063W, 0402; Resistance Vishay 52K7093
RES, THICK FILM, 464K, 1%, 0.063W, 0402; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 464K, 1%, 0.063W, 0402; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 464K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7094 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 464K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7094
Res, Thick Film, 464K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7094
RES, THICK FILM, 464K, 1%, 0.063W, 0402, REEL; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 464K, 1%, 0.063W, 0402, REEL; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 464 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9130 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 464 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9130
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 464 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9130
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 464 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 464 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402464KFKED 541-464KLTR-ND 52K7093 26W9130
Product Name RES 464K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 464K, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 464 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 464000 ohms 464000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567531 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0022 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details