VISHAY INTERTECHNOLOGY, INC.
CRCW04024641FRT7 -- RES, 4.64K OHM, 0402
Vishay Intertechnology, Inc.
RES, 4.64K OHM, 0402
CRCW04024641FRT7
Description
RES, 4.64Kohm, 0402
Request a Quote
Email Supplier
Description
RES, 4.64Kohm, 0402
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW04024641FRT7 |
|
Product Name
|
RES, 4.64K OHM, 0402 |
|
Mounting / Packaging
|
0402
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Configuration
Single Resistor
Category / Application
Current Sensing; General Use
Technology / Construction
Thick Film (Chip)
View Details
2 suppliers