Vishay Intertechnology, Inc. RES, 4.64K OHM, 0402 CRCW04024641F

Description
RES, 4.64Kohm, 0402
Request a Quote
Description
RES, 4.64Kohm, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 4.64K OHM, 0402 - CRCW04024641F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 4.64K OHM, 0402
CRCW04024641F
RES, 4.64K OHM, 0402 CRCW04024641F
RES, 4.64Kohm, 0402

RES, 4.64Kohm, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04024641F
Product Name RES, 4.64K OHM, 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers