Vishay Precision Group Thick Film Resistors - SMD 1/16watt 45.3Kohms 1% CRCW040245K3FKED

Description
Thick Film Resistors - SMD 1/16watt 45.3Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 45.3Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 45.3Kohms 1% - CRCW040245K3FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 45.3Kohms 1%
CRCW040245K3FKED
Thick Film Resistors - SMD 1/16watt 45.3Kohms 1% CRCW040245K3FKED
Thick Film Resistors - SMD 1/16watt 45.3Kohms 1%

Thick Film Resistors - SMD 1/16watt 45.3Kohms 1%

Supplier's Site
SMD 50V 63mW Resistor - 52-CRCW040245K3FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 63mW Resistor
52-CRCW040245K3FKED
SMD 50V 63mW Resistor 52-CRCW040245K3FKED
0402 Thick Film Resistor, 45.3kR, 1%, 50V, 63mW, SMD Product overview: CRCW040245K3FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040245K3FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 45.3kR, 1%, 50V, 63mW, SMD Product overview: CRCW040245K3FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040245K3FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Resistance: 45.3 kOhms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film Features: Automotive AEC-Q200

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Product Status: Active
Resistance: 45.3 kOhms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Features: Automotive AEC-Q200

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-45.3KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-45.3KLCT-ND
Chip Resistor - Surface Mount 541-45.3KLCT-ND
45.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

45.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-45.3KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-45.3KLTR-ND
Chip Resistor - Surface Mount 541-45.3KLTR-ND
45.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

45.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-45.3KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-45.3KLDKR-ND
Chip Resistor - Surface Mount 541-45.3KLDKR-ND
45.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

45.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 45K3, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3498 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 45K3, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3498
Res, Thick Film, 45K3, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3498
RES, THICK FILM, 45K3, 1%, 0.063W, 0402, REEL; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 45K3, 1%, 0.063W, 0402, REEL; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 45K3, 1%, 0.063W, 0402; Resistance Vishay - 52K7083 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 45K3, 1%, 0.063W, 0402; Resistance Vishay
52K7083
Res, Thick Film, 45K3, 1%, 0.063W, 0402; Resistance Vishay 52K7083
RES, THICK FILM, 45K3, 1%, 0.063W, 0402; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 45K3, 1%, 0.063W, 0402; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040245K3FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040245K3FKED
Resistors - Chip Resistor - Surface Mount CRCW040245K3FKED
RES SMD 45.3K OHM 1% 1/16W 0402

RES SMD 45.3K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040245K3FKED 52-CRCW040245K3FKED 541-45.3KLCT-ND 42K3498 CRCW040245K3FKED
Product Name Thick Film Resistors - SMD 1/16watt 45.3Kohms 1% SMD 50V 63mW Resistor Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 45K3, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 45300 ohms 45300 ohms 45300 ohms 45300 ohms 45300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details