Vishay Precision Group Chip Resistor - Surface Mount CRCW0402453RFKED

Description
453 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
453 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-453LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-453LTR-ND
Chip Resistor - Surface Mount 541-453LTR-ND
453 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

453 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-453LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-453LDKR-ND
Chip Resistor - Surface Mount 541-453LDKR-ND
453 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

453 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-453LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-453LCT-ND
Chip Resistor - Surface Mount 541-453LCT-ND
453 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

453 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:453ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... - CRCW0402453RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:453ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
CRCW0402453RFKED
Thick Film ResistorSeries:CRCW; Resistance:453ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... CRCW0402453RFKED
Thick Film ResistorSeries:CRCW; Resistance:453ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Thick Film ResistorSeries:CRCW; Resistance:453ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Supplier's Site
Automotive 50V 63mW Resistor - 52-CRCW0402453RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW0402453RFKED
Automotive 50V 63mW Resistor 52-CRCW0402453RFKED
0402 Thick Film Resistor, 453Ω, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW0402453RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402453RFKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 453Ω, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW0402453RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402453RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Resistance: 453 Ohms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film Features: Automotive AEC-Q200

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Product Status: Active
Resistance: 453 Ohms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Features: Automotive AEC-Q200

Buy Now Datasheet
Res, Thick Film, 453R, 1%, 0.063W, 0402; Resistance Vishay - 52K7088 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 453R, 1%, 0.063W, 0402; Resistance Vishay
52K7088
Res, Thick Film, 453R, 1%, 0.063W, 0402; Resistance Vishay 52K7088
RES, THICK FILM, 453R, 1%, 0.063W, 0402; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 453R, 1%, 0.063W, 0402; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 453R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7089 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 453R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7089
Res, Thick Film, 453R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7089
RES, THICK FILM, 453R, 1%, 0.063W, 0402, REEL; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 453R, 1%, 0.063W, 0402, REEL; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 453 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9128 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 453 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9128
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 453 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9128
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 453 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 453 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-453LTR-ND CRCW0402453RFKED 52-CRCW0402453RFKED 52K7088 52K7089 26W9128
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:453ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... Automotive 50V 63mW Resistor Resistors Chip Resistor - Surface Mount Res, Thick Film, 453R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 453R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 453 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms 453 ohms 453 ohms 453 ohms 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers