Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402453KFKED

Description
453 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
453 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-453KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-453KLCT-ND
Chip Resistor - Surface Mount 541-453KLCT-ND
453 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

453 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-453KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-453KLDKR-ND
Chip Resistor - Surface Mount 541-453KLDKR-ND
453 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

453 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-453KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-453KLTR-ND
Chip Resistor - Surface Mount 541-453KLTR-ND
453 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

453 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:453kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0402453KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:453kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0402453KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:453kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402453KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:453kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:453kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 453K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7087 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 453K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7087
Res, Thick Film, 453K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7087
RES, THICK FILM, 453K, 1%, 0.063W, 0402, REEL; Resistance:453kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 453K, 1%, 0.063W, 0402, REEL; Resistance:453kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 453K, 1%, 0.063W, 0402; Resistance Vishay - 52K7086 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 453K, 1%, 0.063W, 0402; Resistance Vishay
52K7086
Res, Thick Film, 453K, 1%, 0.063W, 0402; Resistance Vishay 52K7086
RES, THICK FILM, 453K, 1%, 0.063W, 0402; Resistance:453kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 453K, 1%, 0.063W, 0402; Resistance:453kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 453 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9127 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 453 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9127
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 453 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9127
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 453 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 453 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 453 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2309 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 453 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2309
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 453 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2309
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 453 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 453 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-453KLCT-ND CRCW0402453KFKED 52K7087 26W9127
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:453kohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 453K, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 453 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers