Vishay Precision Group Chip Resistor - Surface Mount CRCW040244R2FKED

Description
44.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
44.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-44.2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-44.2LCT-ND
Chip Resistor - Surface Mount 541-44.2LCT-ND
44.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

44.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-44.2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-44.2LDKR-ND
Chip Resistor - Surface Mount 541-44.2LDKR-ND
44.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

44.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-44.2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-44.2LTR-ND
Chip Resistor - Surface Mount 541-44.2LTR-ND
44.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

44.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 44.2ohms 1% - CRCW040244R2FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 44.2ohms 1%
CRCW040244R2FKED
Thick Film Resistors - SMD 1/16watt 44.2ohms 1% CRCW040244R2FKED
Thick Film Resistors - SMD 1/16watt 44.2ohms 1%

Thick Film Resistors - SMD 1/16watt 44.2ohms 1%

Supplier's Site
SMD 44.2 Ohm 16W 50V Resistor - 52-CRCW040244R2FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 44.2 Ohm 16W 50V Resistor
52-CRCW040244R2FKED
SMD 44.2 Ohm 16W 50V Resistor 52-CRCW040244R2FKED
44.2 Ohm 1% 0402 SMD Thick Film Resistor, 1/16W, 50V Product overview: CRCW040244R2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 44.2 Ohm, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 44.2 Ohm, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040244R2FKED can be used for catalog matching and distributor lookup.

44.2 Ohm 1% 0402 SMD Thick Film Resistor, 1/16W, 50V Product overview: CRCW040244R2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 44.2 Ohm, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 44.2 Ohm, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040244R2FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040244R2FKED
915799-CRCW040244R2FKED
Chip Resistor - Surface Mount - CRCW040244R2FKED 915799-CRCW040244R2FKED
Manufacturer: Vishay Win Source Part Number: 915799-CRCW040244R2F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 44.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 44R2 1% ET7 E3, 541-44.2LTR, 541-44.2LDKR, 541-44.2LCT

Manufacturer: Vishay
Win Source Part Number: 915799-CRCW040244R2FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 44.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D10/CRCW0402 100 44R2 1% ET7 E3, 541-44.2LTR, 541-44.2LDKR, 541-44.2LCT

Buy Now Datasheet
Res, Thick Film, 44R2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7079 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 44R2, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7079
Res, Thick Film, 44R2, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7079
RES, THICK FILM, 44R2, 1%, 0.063W, 0402, REEL; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 44R2, 1%, 0.063W, 0402, REEL; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 44.2 Ohm, 63Mw, 1%; Resistance Vishay - 52K7078 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 44.2 Ohm, 63Mw, 1%; Resistance Vishay
52K7078
Thick Film Resistor, 44.2 Ohm, 63Mw, 1%; Resistance Vishay 52K7078
THICK FILM RESISTOR, 44.2 OHM, 63mW, 1%; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 44.2 OHM, 63mW, 1%; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 44.2 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2304 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 44.2 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2304
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 44.2 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2304
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 44.2 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 44.2 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-44.2LCT-ND CRCW040244R2FKED 52-CRCW040244R2FKED 915799-CRCW040244R2FKED 52K7079 24W2304
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 44.2ohms 1% SMD 44.2 Ohm 16W 50V Resistor Chip Resistor - Surface Mount - CRCW040244R2FKED Res, Thick Film, 44R2, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 44.2 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details