Vishay Precision Group Chip Resistor - Surface Mount CRCW040244K2FKTD

Description
RES SMD 44.2K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 44.2K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040244K2FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040244K2FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040244K2FKTDCT-ND
RES SMD 44.2K OHM 1% 1/16W 0402

RES SMD 44.2K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040244K2FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040244K2FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040244K2FKTDDKR-ND
RES SMD 44.2K OHM 1% 1/16W 0402

RES SMD 44.2K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040244K2FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040244K2FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040244K2FKTDTR-ND
44.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

44.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:44.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW040244K2FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:44.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW040244K2FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:44.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW040244K2FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:44.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:44.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 96C9725 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
96C9725
Thick Film Chip Resistor; Resistance Vishay 96C9725
THICK FILM CHIP RESISTOR; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Res, Thick Film, 44K2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7803 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 44K2, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7803
Res, Thick Film, 44K2, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7803
RES, THICK FILM, 44K2, 1%, 0.063W, 0402, REEL; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 44K2, 1%, 0.063W, 0402, REEL; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW040244K2FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040244K2FKTD
Chip Resistor - Surface Mount CRCW040244K2FKTD
RES SMD 44.2K OHM 1% 1/16W 0402

RES SMD 44.2K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW040244K2FKTDCT-ND CRCW040244K2FKTD 96C9725 CRCW040244K2FKTD
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:44.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... Thick Film Chip Resistor; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details