44.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 44.2Kohm .125W 1% 0402 SMD
RES SMD 44.2K OHM 1% 1/5W 0402
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW040244K2FKEDHP-ND | CRCW040244K2FKEDHP | CRCW040244K2FKEDHP |
| Product Name | Chip Resistor - Surface Mount | RES 44.2K OHM .125W 1% 0402 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |