Vishay Precision Group CRCW040244K2FKED CRCW040244K2FKED

Description
CRCW040244K2FKED
Request a Quote Datasheet
Description
CRCW040244K2FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW040244K2FKED - CRCW040244K2FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040244K2FKED
CRCW040244K2FKED
CRCW040244K2FKED CRCW040244K2FKED
CRCW040244K2FKED

CRCW040244K2FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-44.2KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-44.2KLCT-ND
Chip Resistor - Surface Mount 541-44.2KLCT-ND
44.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

44.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-44.2KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-44.2KLTR-ND
Chip Resistor - Surface Mount 541-44.2KLTR-ND
44.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

44.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-44.2KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-44.2KLDKR-ND
Chip Resistor - Surface Mount 541-44.2KLDKR-ND
44.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

44.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789336
Surface Mount Resistors 6789336
Vishay CRCW040244K2FKED

Vishay CRCW040244K2FKED

Supplier's Site
Surface Mount Resistors - 6789336P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789336P
Surface Mount Resistors 6789336P
Vishay CRCW040244K2FKED

Vishay CRCW040244K2FKED

Supplier's Site
Surface Mount Resistors - 1823412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823412
Surface Mount Resistors 1823412
Vishay CRCW040244K2FKED

Vishay CRCW040244K2FKED

Supplier's Site
Surface Mount Resistors - 1688450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688450
Surface Mount Resistors 1688450
Vishay CRCW040244K2FKED

Vishay CRCW040244K2FKED

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040244K2FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040244K2FKED
Resistors - Chip Resistor - Surface Mount CRCW040244K2FKED
RES SMD 44.2K OHM 1% 1/16W 0402

RES SMD 44.2K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 44K2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7077 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 44K2, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7077
Res, Thick Film, 44K2, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7077
RES, THICK FILM, 44K2, 1%, 0.063W, 0402, REEL; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 44K2, 1%, 0.063W, 0402, REEL; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 44K2, 1%, 0.063W, 0402; Resistance Vishay - 52K7076 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 44K2, 1%, 0.063W, 0402; Resistance Vishay
52K7076
Res, Thick Film, 44K2, 1%, 0.063W, 0402; Resistance Vishay 52K7076
RES, THICK FILM, 44K2, 1%, 0.063W, 0402; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 44K2, 1%, 0.063W, 0402; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 44.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2303 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 44.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2303
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 44.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2303
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 44.2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 44.2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040244K2FKED 541-44.2KLCT-ND 6789336 6789336P 1823412 CRCW040244K2FKED 52K7077 24W2303
Product Name CRCW040244K2FKED Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, Thick Film, 44K2, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 44.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573199 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details