Vishay Precision Group Chip Resistor - Surface Mount CRCW040243R2FKTD

Description
RES SMD 43.2 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 43.2 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040243R2FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040243R2FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040243R2FKTDDKR-ND
RES SMD 43.2 OHM 1% 1/16W 0402

RES SMD 43.2 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040243R2FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040243R2FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040243R2FKTDCT-ND
RES SMD 43.2 OHM 1% 1/16W 0402

RES SMD 43.2 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040243R2FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040243R2FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040243R2FKTDTR-ND
43.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

43.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 43.2 OHM 1/16W 1% 0402 SMD - CRCW040243R2FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1/16W 1% 0402 SMD
CRCW040243R2FKTD
RES 43.2 OHM 1/16W 1% 0402 SMD CRCW040243R2FKTD
RES 43.2ohm 1/16W 1% 0402 SMD

RES 43.2ohm 1/16W 1% 0402 SMD

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J7795 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J7795
Thick Film Chip Resistor; Resistance Vishay 07J7795
Thick Film Chip Resistor; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW040243R2FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040243R2FKTD
Chip Resistor - Surface Mount CRCW040243R2FKTD
RES SMD 43.2 OHM 1% 1/16W 0402

RES SMD 43.2 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW040243R2FKTDDKR-ND CRCW040243R2FKTD 07J7795 CRCW040243R2FKTD
Product Name Chip Resistor - Surface Mount RES 43.2 OHM 1/16W 1% 0402 SMD Thick Film Chip Resistor; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676151-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10500 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details